Essentra Components Blanking Plugs 10488B

Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet
Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blanking Plugs - 10488B - Essentra Components
Erie, PA, USA
Blanking Plugs
10488B
Blanking Plugs 10488B
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Supplier's Site
Hole Plugs - Tapered Caps - RPC5561-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
RPC5561-ND
Hole Plugs - Tapered Caps RPC5561-ND
Hole Plug PVC Black

Hole Plug PVC Black

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 10488B RPC5561-ND
Product Name Blanking Plugs Hole Plugs - Tapered Caps
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Three Layer Septa - 76017 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers