Essentra Components Threaded Sealing Plugs - BSP/GAS Threads 462850A

Description
BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal while five complete threads reinforce a secure fit.
Description
BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal while five complete threads reinforce a secure fit.

Suppliers

Company
Product
Description
Supplier Links
Threaded Sealing Plugs - BSP/GAS Threads - 462850A - Essentra Components
Erie, PA, USA
Threaded Sealing Plugs - BSP/GAS Threads
462850A
Threaded Sealing Plugs - BSP/GAS Threads 462850A
BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal while five complete threads reinforce a secure fit.

BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal while five complete threads reinforce a secure fit.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 462850A
Product Name Threaded Sealing Plugs - BSP/GAS Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0625-18 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details