Essentra Components Tapered Caps & Plugs - Standard 103A

Description
Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.’s or plug multiple I.D.’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping.
Request a Quote Datasheet
Description
Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.’s or plug multiple I.D.’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapered Caps & Plugs - Standard - 103A - Essentra Components
Erie, PA, USA
Tapered Caps & Plugs - Standard
103A
Tapered Caps & Plugs - Standard 103A
Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.’s or plug multiple I.D.’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping.

Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.’s or plug multiple I.D.’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping.

Supplier's Site
Hole Plugs - Tapered Caps - 145-103A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-103A-ND
Hole Plugs - Tapered Caps 145-103A-ND
Hole Plug Low-Density Polyethylene Blue

Hole Plug Low-Density Polyethylene Blue

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Caps, Grips, and Closures Plugs, Stoppers, and Inserts
Product Number 103A 145-103A-ND
Product Name Tapered Caps & Plugs - Standard Hole Plugs - Tapered Caps
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Chip Plugs - 5PL30002 - Jergens, Inc.
Specs
Shape / Application Round
Features Threaded
Material Brass
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details