Essentra Components Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Angled Square Inserts & Glides are ideal for load bearing applications with fixed leg angles like chairs, play equipment, and step ladders. The glides fit flush with tubing O.D.s for... | |
| Banjo Union Plugs prevent damage to hydraulic systems banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two... | |
| Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and... | |
| Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the... | |
| Butt Weld Plugs provide maximum protection from damage and contaminants for butt weld ends on valves, pumps, and heat exchangers. The special reverse angle of our butt weld plugs match... | |
| Center pull tab plugs have an integral pull tab feature combined with a tapered design to fit multiple diameters while being efficiently applied and removed. The plug is resistant to... | |
| Domed Round Inserts & Glides provide a neat finish for tube ends for applications with variable leg angles. Available with a step lead for a secure hold or horizontal ribs... | |
| Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple... | |
| Flange Protector Retainer Plugs are an effective solution for securing full face protective discs to the flange surface. Simply insert the plug through the flange protector and directly into the... | |
| Ideal for use in thin-walled copper tube, our Finned Plugs are quick to fit and easy to remove. Finned Plugs prevent ingress of dirt into tubing, and feature a small... | |
| LDPE Easy Pull Threaded Protection Plugs have a central or lateral pull for quick removal. The patented quick-fit design easily locks the plug into place with a simple push and... | |
| LDPE Heavy Duty Tapered Caps & Plugs include a rugged wall and seal rings for maximum protection. The tapered profile allows the versatile part to plug multiple I.D.s or cap... | |
| Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective... | |
| Paper masking plugs are a recyclable masking solution made of a blend of post-consumer and virgin materials. The paper does not promote condensation and is an economical solution compared to... | |
| Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and... | |
| Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive... | |
| Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture... | |
| Round Inserts & Glides with a Steel Base provide a neat finish and protect smooth surfaces from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple... | |
| Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. | |
| Side Pull Plugs protect threaded or plain components and feature a side pull tab for quick removal. The tapered design allows each size to fit multiple inner diameters while resisting... | |
| Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure... | |
| Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in... | |
| The HDPE overfill prevention device cylinder valve plug protect the overfill prevention device valve threads during transportation and use. This OPD Valve Plug comes with a flat strap attachment tag... | |
| Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for hydraulic UNF threads. Can be applied and removed by... | |
| Threaded O-Ring Plugs fit NS and NF Class 1-2-3 standard threads. The O-ring provides a watertight seal and superior leakage protection. Can be applied and removed by hand, hex wrench,... | |
| Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand... | |
| Threaded Protection Plugs to protect UNJ/UNJS Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material... | |
| USB & RJ Plugs protect unused USB-B, RJ45 and RJ11 connector ports on electrical components. The design ensures no stress is applied to the adapters internal components upon entry. The... | |
| Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D.s or plug multiple I.D.s. The soft yet durable PVC material is flexible ensuring a secure fit... | |
| Wide Flange Tapered Caps & Plugs can plug multiple I.D.s or cap multiple O.D.s. The wider flange assures added protection on bearing surfaces and prevents the plug from being pushed... | |
| Wide Flange Threaded Protection Plugs are made of nylon to absorb paint and keep flaking at a minimum avoiding contamination upon removal. The nitrile gasket seals the plug to the... |
| << Prev | Next >> |