Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
ESSENTRA COMPONENTS
133A -- HOLE PLUGS - TAPERED CAPS
Essentra Components
Hole Plugs - Tapered Caps
133A
Description
Hole Plug Low-Density Polyethylene Blue
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Hole Plug Low-Density Polyethylene Blue
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-133A-ND
Hole Plugs - Tapered Caps
145-133A-ND
Hole Plug Low-Density Polyethylene Blue
Hole Plug Low-Density Polyethylene Blue
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Plugs, Stoppers, and Inserts
Product Number
145-133A-ND
Product Name
Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data
Similar Products
Arizona Sealing Devices, Inc.
BL Series - UNF Standard Threaded Plugs (O - Ring Optional)
BL Series - UNF Standard Threaded Plugs (O - Ring Optional)
Specs
Shape / Application
Round
Features
Threaded
Material
Polypropylene (PP)
View Details
Shenzhen Milvent Technology Co., Limited
Long Thread Type M20x1.5 Vent Plug
MIV-2015
Specs
Features
Threaded
Material
Plastic
NPT Thread
1 1/2" NPT; M20x1.5
View Details
Lee Co. (The)
218 15-5PH High Strength Lee Plug®
Specs
Shape / Application
Round
Material
15-5PH
NPT Thread
0.218 inches
View Details
Petersen Products Co.
Pipe Plug, Mechanical Night Cap, Spigot End, 20" Dia Di/C900
140-020-1S
Specs
Shape / Application
Round
Material
Polyethylene (PE); Polyethylene
View Details