Essentra Components Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| 37deg JIC Flared Fitting Plugs are made of red LDPE and used to seal light pressure requirements on 37-degree flared fittings without gaskets. These plugs are designed with a knurled... | |
| Domed Round Inserts & Glides provide a neat finish for tube ends for applications with variable leg angles. Available with a step lead for a secure hold or horizontal ribs... | |
| First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance... | |
| Masking Flangeless Plugs protect threaded or unthreaded holes without masking any of the surrounding areas. The plugs have a tapered ring and hollow core to fit many diameters as well... | |
| Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective... | |
| Polyethylene Sucker Rod Plugs are designed to protect sucker rod coupling ends during shipment, storage, and processing until ready for use in the field. The black polyethylene plug easily pushes... | |
| Quick Fit Threaded Protection Plugs are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material offers excellent... | |
| Round Inserts & Glides with a Felt Base are ideal for wood and other soft surfaces that need protection from sharp tube ends. The external ribs allows for built-in flexibility... | |
| Round Inserts & Glides with a Steel Base provide a neat finish and protect smooth surfaces from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple... | |
| Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. | |
| Socket weld fitting plugs are designed to provide maximum protection for close fit socket weld applications. These polyethylene plugs protect main socket weld fitting sizes from dirt, moisture, with a... | |
| Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure... | |
| Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. | |
| Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in... | |
| Straight masking pull plugs protect threaded or unthreaded through holes during powder coating, e-coating, plating, and anodizing applications. Easily pull the thin end through the hole, stretching the larger end... | |
| The Metric threaded sealing plugs are designed with a double sealing ring and five complete threads for a secure fit. The yellow nylon material absorbs paint to keep flakes at... | |
| Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand... | |
| Tube End Plugs prevent dirt and contaminants from entering tube ends during shipment and storage. Made of LDPE these plugs are economical and resistant to chemicals with a flange lip... | |
| UNF threaded sealing plugs are designed with a double sealing ring on the underside of the flange to create the positive seal. Made of yellow nylon these plugs absorb paint... |
| << Prev |