Essentra Components Threaded Protection Plugs - UNF Threads 10940A

Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - UNF Threads - 10940A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - UNF Threads
10940A
Threaded Protection Plugs - UNF Threads 10940A
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 10940A
Product Name Threaded Protection Plugs - UNF Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Low Bleed High Temperatre Septa - 75833 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3740 inch (? to 9.5 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details