Essentra Components Hole Plugs - Tapered Caps 10559A

Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet
Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-10559A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-10559A-ND
Hole Plugs - Tapered Caps 145-10559A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-10559A-ND
Product Name Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/4" NPT
View Details
2 suppliers
P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
5,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.50 mm
View Details