Essentra Components Threaded Protection Plugs - BSP/Gas Threads 10588A

Description
Threaded Protection Plugs - BSP/Gas Threads are widely used in the hydraulic, pneumatic and general engineering industries. They come with a knurled head to easily grip the head and they offer an excellent protection from dirt, moisture and corrosion. They are suitable for BSP/Gas threads.
Request a Quote Datasheet
Description
Threaded Protection Plugs - BSP/Gas Threads are widely used in the hydraulic, pneumatic and general engineering industries. They come with a knurled head to easily grip the head and they offer an excellent protection from dirt, moisture and corrosion. They are suitable for BSP/Gas threads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - BSP/Gas Threads - 10588A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - BSP/Gas Threads
10588A
Threaded Protection Plugs - BSP/Gas Threads 10588A
Threaded Protection Plugs - BSP/Gas Threads are widely used in the hydraulic, pneumatic and general engineering industries. They come with a knurled head to easily grip the head and they offer an excellent protection from dirt, moisture and corrosion. They are suitable for BSP/Gas threads.

Threaded Protection Plugs - BSP/Gas Threads are widely used in the hydraulic, pneumatic and general engineering industries. They come with a knurled head to easily grip the head and they offer an excellent protection from dirt, moisture and corrosion. They are suitable for BSP/Gas threads.

Supplier's Site
Hole Plugs - Tapered Caps - 145-10588A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-10588A-ND
Hole Plugs - Tapered Caps 145-10588A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 10588A 145-10588A-ND
Product Name Threaded Protection Plugs - BSP/Gas Threads Hole Plugs - Tapered Caps
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

250 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 0.250 inches
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Cable Gland Plugs - 606540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG7
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details