Essentra Components Threaded Protection Plugs - Metric Threads 12023A

Description
Threaded Protection Plugs to protect Metric Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material offers excellent protection from dirt, moisture and corrosion.
Request a Quote Datasheet
Description
Threaded Protection Plugs to protect Metric Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material offers excellent protection from dirt, moisture and corrosion.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - Metric Threads - 12023A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - Metric Threads
12023A
Threaded Protection Plugs - Metric Threads 12023A
Threaded Protection Plugs to protect Metric Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material offers excellent protection from dirt, moisture and corrosion.

Threaded Protection Plugs to protect Metric Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material offers excellent protection from dirt, moisture and corrosion.

Supplier's Site
Hole Plugs - Tapered Caps - 145-12023A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-12023A-ND
Hole Plugs - Tapered Caps 145-12023A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 12023A 145-12023A-ND
Product Name Threaded Protection Plugs - Metric Threads Hole Plugs - Tapered Caps
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

7 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.01 mm
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Silicone Chamfer Pull Plugs - SFCPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details