Essentra Components Parallel Protection Plugs 12683A

Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.
Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Suppliers

Company
Product
Description
Supplier Links
Parallel Protection Plugs - 12683A - Essentra Components
Erie, PA, USA
Parallel Protection Plugs
12683A
Parallel Protection Plugs 12683A
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 12683A
Product Name Parallel Protection Plugs
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Paper Tapered Plugs - MPTP029 - MOCAP LLC
Specs
Overall Length 0.6772 inch (17.2 mm)
Material Paper
NPT Thread 1 1/2" NPT; 1-1/2
View Details