Essentra Components Threaded Protection Plugs - UNF Threads 12785A

Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - UNF Threads - 12785A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - UNF Threads
12785A
Threaded Protection Plugs - UNF Threads 12785A
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 12785A
Product Name Threaded Protection Plugs - UNF Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Rubber Pull Plugs - MEPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details