Essentra Components Hole Plugs - Tapered Caps 11242A

Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet
Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-11242A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-11242A-ND
Hole Plugs - Tapered Caps 145-11242A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-11242A-ND
Product Name Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data

Similar Products

187 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.187 inches
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details