Essentra Components Body Plugs 16238B

Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.
Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Suppliers

Company
Product
Description
Supplier Links
Body Plugs - 16238B - Essentra Components
Erie, PA, USA
Body Plugs
16238B
Body Plugs 16238B
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 16238B
Product Name Body Plugs
Material Thermoplastic Rubber
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Center Pull Tapered Plastic Plugs - CP1.79/1.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details