Essentra Components Threaded Protection Plugs - UNF Threads 10763A

Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Request a Quote Datasheet
Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - UNF Threads - 10763A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - UNF Threads
10763A
Threaded Protection Plugs - UNF Threads 10763A
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Supplier's Site
Hole Plugs - Tapered Caps - 145-10763A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-10763A-ND
Hole Plugs - Tapered Caps 145-10763A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 10763A 145-10763A-ND
Product Name Threaded Protection Plugs - UNF Threads Hole Plugs - Tapered Caps
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details