Essentra Components Snap Fit Plugs 12368A

Description
Snap Fit Plugs are designed to cover a range of different thread sizes and styles. The plug is tightened with a single turn after being pushed into position, with a pull tab for easy handling. Snap Fit Plugs are suitable for Metric, BSP and UNF threads.
Description
Snap Fit Plugs are designed to cover a range of different thread sizes and styles. The plug is tightened with a single turn after being pushed into position, with a pull tab for easy handling. Snap Fit Plugs are suitable for Metric, BSP and UNF threads.

Suppliers

Company
Product
Description
Supplier Links
Snap Fit Plugs - 12368A - Essentra Components
Erie, PA, USA
Snap Fit Plugs
12368A
Snap Fit Plugs 12368A
Snap Fit Plugs are designed to cover a range of different thread sizes and styles. The plug is tightened with a single turn after being pushed into position, with a pull tab for easy handling. Snap Fit Plugs are suitable for Metric, BSP and UNF threads.

Snap Fit Plugs are designed to cover a range of different thread sizes and styles. The plug is tightened with a single turn after being pushed into position, with a pull tab for easy handling. Snap Fit Plugs are suitable for Metric, BSP and UNF threads.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 12368A
Product Name Snap Fit Plugs
Material Polyethylene (PE); Low Density Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Barrel Plugs with Flange - BPF380 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details