Essentra Components Threaded Protection Plugs - UNF Threads 10575A

Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Request a Quote Datasheet
Description
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Protection Plugs - UNF Threads - 10575A - Essentra Components
Erie, PA, USA
Threaded Protection Plugs - UNF Threads
10575A
Threaded Protection Plugs - UNF Threads 10575A
Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool.

Supplier's Site
Hole Plugs - Tapered Caps - 145-10575A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-10575A-ND
Hole Plugs - Tapered Caps 145-10575A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 10575A 145-10575A-ND
Product Name Threaded Protection Plugs - UNF Threads Hole Plugs - Tapered Caps
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Pipe Plug, Mechanical, Block & Bleed, 17.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
156 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.156 inches
View Details