Essentra Components Parallel Protection Plugs 12692A

Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.
Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Suppliers

Company
Product
Description
Supplier Links
Parallel Protection Plugs - 12692A - Essentra Components
Erie, PA, USA
Parallel Protection Plugs
12692A
Parallel Protection Plugs 12692A
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 12692A
Product Name Parallel Protection Plugs
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
General Purpose Plugs for BSP Threads - GPB1250RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details