Essentra Components Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and... | |
| Center pull tab plugs have an integral pull tab feature combined with a tapered design to fit multiple diameters while being efficiently applied and removed. The plug is resistant to... | |
| Chrome finish Round Inserts & Glides have a polished metallic finish to provide an enhanced aesthetic appearance for tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube... | |
| Essentra sheet metal plugs are economical snap-in plugs that provide an attractive finish and secure fit for entry holes in sheet metal. These finishing plugs for sheet metal are available... | |
| LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against... | |
| Masking Cone Caps and Plugs have a tapered design so each part is able to plug multiple inner diameters or cap multiple outside diameters. Reduce inventory with this multi-use cap... | |
| Masking Flangeless Plugs protect threaded or unthreaded holes without masking any of the surrounding areas. The plugs have a tapered ring and hollow core to fit many diameters as well... | |
| Metal Rectangular Inserts have a zinc-plated steel-threaded insert to accommodate adjustable leveling mounts and feet. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges and a secure fit. | |
| Oval Inserts & Glides have a highly-polished metal finish shell to provide an enhanced aesthetic appearance to tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. | |
| Rectangular Inserts & Glides have a highly-polished chrome finish shell to provide an enhanced aesthetic appearance to tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. | |
| Ribbed pipe plugs are available in two styles with flexible ribs of different diameters to fit multiple schedules of NPT and drill pipe. The straight wall on the plugs O.D. | |
| Round Angled Inserts & Glides are ideal for load bearing applications with fixed leg angles. The glides fit flush with tubing outer dimensions for a clean, finished appearance. | |
| Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. | |
| Side Pull Plugs protect threaded or plain components and feature a side pull tab for quick removal. The tapered design allows each size to fit multiple inner diameters while resisting... | |
| Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure... | |
| Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. | |
| Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in... | |
| Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for NPT threads. The unique head design allows easy application... | |
| Threaded Protection Plugs are made of nylon or HDPE to guard NPT Threads from contaminants and moisture during production and shipment. The easy to grip head design makes for efficient... |
| << Prev | Next >> |