Essentra Components Hole Plugs - Tapered Caps 055A

Description
Hole Plug Low-Density Polyethylene Blue
Request a Quote Datasheet
Description
Hole Plug Low-Density Polyethylene Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-055A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-055A-ND
Hole Plugs - Tapered Caps 145-055A-ND
Hole Plug Low-Density Polyethylene Blue

Hole Plug Low-Density Polyethylene Blue

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-055A-ND
Product Name Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(100pcs) - MV-1210B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1" NPT; M12x1.0-5
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers