Essentra Components Blanking Plugs 10499A

Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet
Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blanking Plugs - 10499A - Essentra Components
Erie, PA, USA
Blanking Plugs
10499A
Blanking Plugs 10499A
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Supplier's Site
Hole Plugs - Tapered Caps - RPC5562-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
RPC5562-ND
Hole Plugs - Tapered Caps RPC5562-ND
Hole Plug PVC Black

Hole Plug PVC Black

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 10499A RPC5562-ND
Product Name Blanking Plugs Hole Plugs - Tapered Caps
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Hole Plugs - M7-01-9105715 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
2,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 2.50 mm
View Details