Essentra Components Blanking Plugs 11027B

Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet
Description
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blanking Plugs - 11027B - Essentra Components
Erie, PA, USA
Blanking Plugs
11027B
Blanking Plugs 11027B
Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176°C (350°F).

Supplier's Site
Hole Plugs - Tapered Caps - RPC5573-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
RPC5573-ND
Hole Plugs - Tapered Caps RPC5573-ND
Hole Plug PVC Black

Hole Plug PVC Black

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 11027B RPC5573-ND
Product Name Blanking Plugs Hole Plugs - Tapered Caps
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215576 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mech, Hand Tight, Nylon 0.8-0.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details