PR electronics Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application... | |
| Advanced features A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application The 2261 converts bipolar mV signals from transducers supplied directly by the... | |
| Advanced features Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application Signal isolator for analog current... | |
| Advanced features Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application Linearized, electronic temperature measurement... | |
| Advanced features Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application Galvanic separation of analog signals. Measurement of... | |
| Advanced features Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Process control with 2 pairs... | |
| Advanced features Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature... | |
| Advanced features Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with... | |
| Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application Operates as a PID controller with an analog... | |
| Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage... | |
| Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current... | |
| Advanced features The 5225 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current... | |
| Advanced features The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application Alarm detector in connection with measurement of... | |
| Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance... | |
| Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both... | |
| Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and... | |
| Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds... | |
| Application Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for... | |
| Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of... | |
| Application Isolation and 1:1 conversion of standard current signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of... | |
| Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms... | |
| Application Isolation and conversion of standard DC signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both... | |
| Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or... | |
| Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication... | |
| Application Power supply and signal isolator for 2-wire transmitters. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current / voltage signals. Technical... | |
| Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the... | |
| Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation... | |
| Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit... |