PR electronics MV Transmitter 2261

Description
Advanced features A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell application as well as other applications such as tank filling and draining, weighing with a taring function, measurement of cable tensile force, level control, signal conversion / amplification etc. Technical characteristics Front error LED. The analog input can be programmed for voltage in the range -40...100 mVDC. The digital signal can be selected as either NPN or PNP. Taring can either be by way of the digital input or from the front interface. The analog output can be programmed to current in the range 0...20 mA or voltage in the range 0...10 VDC. Short circuit protected transducer supply which can be programmed to 5...13 VDC from the front. Sense input (with transducer supply used) for compensation for cable resistance to the transducer. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell application as well as other applications such as tank filling and draining, weighing with a taring function, measurement of cable tensile force, level control, signal conversion / amplification etc. Technical characteristics Front error LED. The analog input can be programmed for voltage in the range -40...100 mVDC. The digital signal can be selected as either NPN or PNP. Taring can either be by way of the digital input or from the front interface. The analog output can be programmed to current in the range 0...20 mA or voltage in the range 0...10 VDC. Short circuit protected transducer supply which can be programmed to 5...13 VDC from the front. Sense input (with transducer supply used) for compensation for cable resistance to the transducer. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MV Transmitter - 2261 - PR electronics
San Diego, CA, USA
MV Transmitter
2261
MV Transmitter 2261
Advanced features A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell application as well as other applications such as tank filling and draining, weighing with a taring function, measurement of cable tensile force, level control, signal conversion / amplification etc. Technical characteristics Front error LED. The analog input can be programmed for voltage in the range -40...100 mVDC. The digital signal can be selected as either NPN or PNP. Taring can either be by way of the digital input or from the front interface. The analog output can be programmed to current in the range 0...20 mA or voltage in the range 0...10 VDC. Short circuit protected transducer supply which can be programmed to 5...13 VDC from the front. Sense input (with transducer supply used) for compensation for cable resistance to the transducer. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming.
Application
The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals.
The 2261 is suitable for load cell application as well as other applications such as tank filling and draining, weighing with a taring function, measurement of cable tensile force, level control, signal conversion / amplification etc.
Technical characteristics
Front error LED.
The analog input can be programmed for voltage in the range -40...100 mVDC.
The digital signal can be selected as either NPN or PNP.
Taring can either be by way of the digital input or from the front interface.
The analog output can be programmed to current in the range 0...20 mA or voltage in the range 0...10 VDC.
Short circuit protected transducer supply which can be programmed to 5...13 VDC from the front.
Sense input (with transducer supply used) for compensation for cable resistance to the transducer.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2261
Product Name MV Transmitter
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details
PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details