PR electronics Programmable F/I-f/f Converter 5223A

Description
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet
Description
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable F/I-f/f Converter - 5223A - PR electronics
San Diego, CA, USA
Programmable F/I-f/f Converter
5223A
Programmable F/I-f/f Converter 5223A
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.

Advanced features
The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured.
Application
The f/I function performs frequency to current and voltage conversion.
The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains.
A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible.
The frequency generator function is used as e.g. a time base or clock generator.
Input and supply polarity reversal protection.
Current and voltage output signals galvanically separated from the supply and the inputs.
Programmable digital outputs including NPN, PNP or relay options.
Technical characteristics
5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal.
Analog current output can be configured to any current within 0...20 mA range.
Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers.
Programming can be performed with or without a power supply.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5223A
Product Name Programmable F/I-f/f Converter
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-06 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2885006 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PEN-M5 - Festo Corporation
Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details