PR electronics Loop-powered Isolator 6185

Description
Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially useful in applications necessitating an unproblematic transmission of current signals according to NAMUR (sensor error detection). Technical characteristics PR 6185 is powered by the measured signal and loads the loop with max. 1.8 VDC. The input is protected against overvoltage and polarity error. The drop voltage for each channel can be calculated according to the following expression: Vdrop = 1.8 + (Iout. * Rload). The output is voltage-limited to 15 VDC. Inputs and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 168 channels can be mounted per meter.
Datasheet
Description
Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially useful in applications necessitating an unproblematic transmission of current signals according to NAMUR (sensor error detection). Technical characteristics PR 6185 is powered by the measured signal and loads the loop with max. 1.8 VDC. The input is protected against overvoltage and polarity error. The drop voltage for each channel can be calculated according to the following expression: Vdrop = 1.8 + (Iout. * Rload). The output is voltage-limited to 15 VDC. Inputs and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 168 channels can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop-powered Isolator - 6185 - PR electronics
San Diego, CA, USA
Loop-powered Isolator
6185
Loop-powered Isolator 6185
Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially useful in applications necessitating an unproblematic transmission of current signals according to NAMUR (sensor error detection). Technical characteristics PR 6185 is powered by the measured signal and loads the loop with max. 1.8 VDC. The input is protected against overvoltage and polarity error. The drop voltage for each channel can be calculated according to the following expression: Vdrop = 1.8 + (Iout. * Rload). The output is voltage-limited to 15 VDC. Inputs and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 168 channels can be mounted per meter.

Application
Galvanic separation of analog current signals.
Elimination of ground loops and measurement of floating signals.
A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment.
Especially useful in applications necessitating an unproblematic transmission of current signals according to NAMUR (sensor error detection).
Technical characteristics
PR 6185 is powered by the measured signal and loads the loop with max. 1.8 VDC.
The input is protected against overvoltage and polarity error.
The drop voltage for each channel can be calculated according to the following expression: Vdrop = 1.8 + (Iout. * Rload).
The output is voltage-limited to 15 VDC.
Inputs and outputs are floating and galvanically separated.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 168 channels can be mounted per meter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 6185
Product Name Loop-powered Isolator
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioner - SCDN-2A-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details