PR electronics 2-wire Transmitter Isolator 3186

Description
Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems from transients and noise. 3186 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3186 is powered by the host loop voltage. Wide supply range from 6...35 V. Low input to output voltage drop typ. 2.5 V. Excellent conversion accuracy, better than 0.05% in the range 3.8...20.5 mA. Functional range is 3.5...23 mA which means that 3186 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.
Datasheet
Description
Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems from transients and noise. 3186 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3186 is powered by the host loop voltage. Wide supply range from 6...35 V. Low input to output voltage drop typ. 2.5 V. Excellent conversion accuracy, better than 0.05% in the range 3.8...20.5 mA. Functional range is 3.5...23 mA which means that 3186 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Transmitter Isolator - 3186 - PR electronics
San Diego, CA, USA
2-wire Transmitter Isolator
3186
2-wire Transmitter Isolator 3186
Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems from transients and noise. 3186 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3186 is powered by the host loop voltage. Wide supply range from 6...35 V. Low input to output voltage drop typ. 2.5 V. Excellent conversion accuracy, better than 0.05% in the range 3.8...20.5 mA. Functional range is 3.5...23 mA which means that 3186 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.

Application
1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals.
3186 is an easy mounting DIN rail unit.
A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals.
Provides surge suppression and protects control systems from transients and noise.
3186 eliminates ground loops and can be used for measuring floating signals.
The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area.
Technical characteristics
3186 is powered by the host loop voltage.
Wide supply range from 6...35 V.
Low input to output voltage drop typ. 2.5 V.
Excellent conversion accuracy, better than 0.05% in the range 3.8...20.5 mA.
Functional range is 3.5...23 mA which means that 3186 is NAMUR NE43 compliant.
Inputs and outputs are floating and galvanically separated.
High galvanic isolation of 2.5 kVAC.
Fast response time < 5 ms.
Excellent signal/noise ratio > 60 dB.
Mounting / installation / programming
DIN rail mounting with up to 330 channels per meter.
Temperature operation range is from -25...+70°C.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3186
Product Name 2-wire Transmitter Isolator
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details