PR electronics Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The...
Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC.
Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General...