PR electronics Programmable Transmitter 5116A

Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116A to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet
Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116A to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Transmitter - 5116A - PR electronics
San Diego, CA, USA
Programmable Transmitter
5116A
Programmable Transmitter 5116A
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116A to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Application
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer.
Power supply and signal isolator for 2-wire transmitters.
Process control with 2 potential-free relay contacts which can be configured for advanced functions.
Galvanic separation of analog signals and measurement of floating signals.
Technical characteristics
Within a few seconds the user can program PR5116A to suit the specific application.
By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton.
A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay.
Continuous check of vital stored data for safety reasons.
3-port 3.75 kVAC galvanic isolation.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5116A
Product Name Programmable Transmitter
Form Factor DIN Rail
Outputs Analog Current Output; Relay Output
Agency Approval UL 508
DC Voltage 0...250 VDC -2500...+2500 mV
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details