PR electronics HART® Transparent Repeater 5106A

Description
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D and 6335D.
Datasheet
Description
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D and 6335D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART® Transparent Repeater - 5106A - PR electronics
San Diego, CA, USA
HART® Transparent Repeater
5106A
HART® Transparent Repeater 5106A
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D and 6335D.

Application
Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area.
Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area.
Signal isolator with low response time on analog current signals from the hazardous area.
Technical characteristics
PR5106B primarily processes current signals of 4...20 mA.
PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
Inputs, outputs, and supply are floating and galvanically separated.
The output can be connected either as an active current transmitter or as a 2-wire transmitter.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.
PR5106B is recommended as Ex / I.S. safety barrier for 5335D and 6335D.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5106A
Product Name HART® Transparent Repeater
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal conditioner - SVE4-HS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details