PR electronics Programmable F/I-f/f Converter 5225

Description
Advanced features The 5225 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 4 front LEDs, indicating f in active inputs (not NPN), Dig.out.1 (NPN or relay 1) and Dig.out 2 (relay 2) outputs, and a NAMUR input error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet
Description
Advanced features The 5225 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 4 front LEDs, indicating f in active inputs (not NPN), Dig.out.1 (NPN or relay 1) and Dig.out 2 (relay 2) outputs, and a NAMUR input error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable F/I-f/f Converter - 5225 - PR electronics
San Diego, CA, USA
Programmable F/I-f/f Converter
5225
Programmable F/I-f/f Converter 5225
Advanced features The 5225 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. Technical characteristics 4 front LEDs, indicating f in active inputs (not NPN), Dig.out.1 (NPN or relay 1) and Dig.out 2 (relay 2) outputs, and a NAMUR input error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.

Advanced features
The 5225 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured.
Application
The f/I function performs frequency to current and voltage conversion.
The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains.
The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output.
The frequency generator function is used as e.g. a time base or clock generator.
Input and supply polarity reversal protection.
Current and voltage output signals galvanically separated from the supply and the inputs.
Programmable digital outputs including NPN, PNP or relay options.
Technical characteristics
4 front LEDs, indicating f in active inputs (not NPN), Dig.out.1 (NPN or relay 1) and Dig.out 2 (relay 2) outputs, and a NAMUR input error signal.
Analog current output can be configured to any current within 0...20 mA range.
Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers.
Programming can be performed with or without a power supply.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5225
Product Name Programmable F/I-f/f Converter
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details