PR electronics AC / DC Transmitter 2279

Description
Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC voltage measurement. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset. Signals in the ranges 0.5...250 VRMS sinusoidal voltage can be connected directly to the input, ranges are programmed via DIP-switches and jumpers. Analog standard current output of 0/4...20 mA or standard voltages of 0...1 or 0...10 VDC ranges are programmed via DIP-switches and jumpers. Special currents and voltages within the signal range. Signal reversal e.g. 20...4 mA is possible in a special version. Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC voltage measurement. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset. Signals in the ranges 0.5...250 VRMS sinusoidal voltage can be connected directly to the input, ranges are programmed via DIP-switches and jumpers. Analog standard current output of 0/4...20 mA or standard voltages of 0...1 or 0...10 VDC ranges are programmed via DIP-switches and jumpers. Special currents and voltages within the signal range. Signal reversal e.g. 20...4 mA is possible in a special version. Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC / DC Transmitter - 2279 - PR electronics
San Diego, CA, USA
AC / DC Transmitter
2279
AC / DC Transmitter 2279
Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC voltage measurement. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset. Signals in the ranges 0.5...250 VRMS sinusoidal voltage can be connected directly to the input, ranges are programmed via DIP-switches and jumpers. Analog standard current output of 0/4...20 mA or standard voltages of 0...1 or 0...10 VDC ranges are programmed via DIP-switches and jumpers. Special currents and voltages within the signal range. Signal reversal e.g. 20...4 mA is possible in a special version. Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
±20% adjustment of the 0 and the 100% measurement range is possible at the front panel.
Input and output ranges are programmable by use of internal DIP-switches.
Application
AC current measurement e.g. in connection with a current transformer or a current clamp.
Direct AC voltage measurement.
Technical characteristics
Analog signal conditioning with microprocessor based gain and zero offset.
Signals in the ranges 0.5...250 VRMS sinusoidal voltage can be connected directly to the input, ranges are programmed via DIP-switches and jumpers.
Analog standard current output of 0/4...20 mA or standard voltages of 0...1 or 0...10 VDC ranges are programmed via DIP-switches and jumpers.
Special currents and voltages within the signal range.
Signal reversal e.g. 20...4 mA is possible in a special version.
Universally supplied units have a 3-port galvanic separation between input, supply, and output.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2279
Product Name AC / DC Transmitter
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output
Accuracy 1 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-05E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885008 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output
Agency Approval No
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details