PR electronics Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The... | |
| Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC. | |
| Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General... |