PR electronics Signal Calculator 5115A

Description
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115A to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. Continuous check of vital stored data for safety reasons. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet
Description
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115A to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. Continuous check of vital stored data for safety reasons. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Calculator - 5115A - PR electronics
San Diego, CA, USA
Signal Calculator
5115A
Signal Calculator 5115A
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115A to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. Continuous check of vital stored data for safety reasons. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Application
Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor.
Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs.
Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division.
Example: Differential measurement:
(Input 1 * K1) - (Input 2 * K2) + K4
Example: Average measurement:
(Input 1 * 0.5) + (Input 2 * 0.5) + K4
Example: Different functions on the outputs:
Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2
I.S. safety barrier and power supply for 2-wire transmitters.
Technical characteristics
Within a few seconds the user can program PR5115A to a selected application using the configuration program PReset.
A green front LED indicates normal operation, sensor error on each sensor, and functional error.
Continuous check of vital stored data for safety reasons.
5-port 3.75 kVAC galvanic isolation.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5115A
Product Name Signal Calculator
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details