PR electronics Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The... | |
| Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC. | |
| Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General... |