PR electronics Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few... | |
| High Defintion Display 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight Supports 7 languages. Local Operator Interface... | |
| Advanced features The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for... | |
| Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification... | |
| Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog... | |
| Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC... | |
| Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus... | |
| Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus... | |
| Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up... | |
| Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few... | |
| RTD, TC, Ohm, or mV input Extremely high measurement accuracy HART® 5 protocol Galvanic isolation 1- or 2-channel versionng |