PR electronics Universal Uni-/bipolar Signal Transmitter 4104

Description
Application Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion. The excitation source enables measurement of two or three wire transmitters. The active or passive I/O makes the 4104 perfect for power matching current loops. Converts narrow bipolar inputs to wide bipolar or unipolar outputs, e.g., ±1 volt input = ±10 volt or 4...20 mA output. Selectable direct or inverse I/O makes the 4104 suitable for proportional control applications. The "V-curve" function outputs 100% - 0 - 100% when a 0 - 100% input signal is present. Technical characteristics The latest analog and digital techniques are used to obtain maximum accuracy and immunity to interference. The current output can drive up to 800 Ohms, with an adjustable response time of 0.0...60.0 seconds. Exceptional mA output load stability of < 0.001% of span/100 Ohm. Meets the NAMUR NE21 standard, ensuring high accuracy in harsh EMC environments. Meets the NAMUR NE43 standard, allowing the control system to easily detect a sensor error. Each unit is tested to a high 2.3 kVAC, 3-port galvanic isolation level. Excellent signal to noise ratio of > 60 dB. Mounting / installation / programming Very low power consumption means units can be mounted side by side without an air gap - even at 60°C ambient temperature. Approved for marine applications. Programming, monitoring, and 2-point process calibration is accomplished with the 4501 detachable display. All programming can be password protected.
Datasheet
Description
Application Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion. The excitation source enables measurement of two or three wire transmitters. The active or passive I/O makes the 4104 perfect for power matching current loops. Converts narrow bipolar inputs to wide bipolar or unipolar outputs, e.g., ±1 volt input = ±10 volt or 4...20 mA output. Selectable direct or inverse I/O makes the 4104 suitable for proportional control applications. The "V-curve" function outputs 100% - 0 - 100% when a 0 - 100% input signal is present. Technical characteristics The latest analog and digital techniques are used to obtain maximum accuracy and immunity to interference. The current output can drive up to 800 Ohms, with an adjustable response time of 0.0...60.0 seconds. Exceptional mA output load stability of < 0.001% of span/100 Ohm. Meets the NAMUR NE21 standard, ensuring high accuracy in harsh EMC environments. Meets the NAMUR NE43 standard, allowing the control system to easily detect a sensor error. Each unit is tested to a high 2.3 kVAC, 3-port galvanic isolation level. Excellent signal to noise ratio of > 60 dB. Mounting / installation / programming Very low power consumption means units can be mounted side by side without an air gap - even at 60°C ambient temperature. Approved for marine applications. Programming, monitoring, and 2-point process calibration is accomplished with the 4501 detachable display. All programming can be password protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Uni-/bipolar Signal Transmitter - 4104 - PR electronics
San Diego, CA, USA
Universal Uni-/bipolar Signal Transmitter
4104
Universal Uni-/bipolar Signal Transmitter 4104
Application Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion. The excitation source enables measurement of two or three wire transmitters. The active or passive I/O makes the 4104 perfect for power matching current loops. Converts narrow bipolar inputs to wide bipolar or unipolar outputs, e.g., ±1 volt input = ±10 volt or 4...20 mA output. Selectable direct or inverse I/O makes the 4104 suitable for proportional control applications. The "V-curve" function outputs 100% - 0 - 100% when a 0 - 100% input signal is present. Technical characteristics The latest analog and digital techniques are used to obtain maximum accuracy and immunity to interference. The current output can drive up to 800 Ohms, with an adjustable response time of 0.0...60.0 seconds. Exceptional mA output load stability of < 0.001% of span/100 Ohm. Meets the NAMUR NE21 standard, ensuring high accuracy in harsh EMC environments. Meets the NAMUR NE43 standard, allowing the control system to easily detect a sensor error. Each unit is tested to a high 2.3 kVAC, 3-port galvanic isolation level. Excellent signal to noise ratio of > 60 dB. Mounting / installation / programming Very low power consumption means units can be mounted side by side without an air gap - even at 60°C ambient temperature. Approved for marine applications. Programming, monitoring, and 2-point process calibration is accomplished with the 4501 detachable display. All programming can be password protected.

Application
Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors.
User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion.
The excitation source enables measurement of two or three wire transmitters.
The active or passive I/O makes the 4104 perfect for power matching current loops.
Converts narrow bipolar inputs to wide bipolar or unipolar outputs, e.g., ±1 volt input = ±10 volt or 4...20 mA output.
Selectable direct or inverse I/O makes the 4104 suitable for proportional control applications.
The "V-curve" function outputs 100% - 0 - 100% when a 0 - 100% input signal is present.
Technical characteristics
The latest analog and digital techniques are used to obtain maximum accuracy and immunity to interference.
The current output can drive up to 800 Ohms, with an adjustable response time of 0.0...60.0 seconds.
Exceptional mA output load stability of < 0.001% of span/100 Ohm.
Meets the NAMUR NE21 standard, ensuring high accuracy in harsh EMC environments.
Meets the NAMUR NE43 standard, allowing the control system to easily detect a sensor error.
Each unit is tested to a high 2.3 kVAC, 3-port galvanic isolation level.
Excellent signal to noise ratio of > 60 dB.
Mounting / installation / programming
Very low power consumption means units can be mounted side by side without an air gap - even at 60°C ambient temperature.
Approved for marine applications.
Programming, monitoring, and 2-point process calibration is accomplished with the 4501 detachable display.
All programming can be password protected.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 4104
Product Name Universal Uni-/bipolar Signal Transmitter
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 508
Unlock Full Specs
to access all available technical data