PR electronics Datasheets for Sensor Transmitters

Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more

Product Name Notes
Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application...
Advanced features A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application The 2261 converts bipolar mV signals from transducers supplied directly by the...
Advanced features Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application Linearized, electronic temperature measurement...
Advanced features Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature...
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage...
Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and...
Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds...
Application Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for...
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or...