PR electronics F/I-f/f Converter 2255

Description
Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I function is used for frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs, indicating f.in active input (not NPN), Dig.out (NPN or relay 1) active output and a NAMUR input error signal. Analog current output can be configured within 0...20 mA range. Voltage output range is selectable between 0...10 VDC by use of internal jumpers. Feature include input filter, contact filter and an auxiliary supply for sensor such as NAMUR and S0. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I function is used for frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs, indicating f.in active input (not NPN), Dig.out (NPN or relay 1) active output and a NAMUR input error signal. Analog current output can be configured within 0...20 mA range. Voltage output range is selectable between 0...10 VDC by use of internal jumpers. Feature include input filter, contact filter and an auxiliary supply for sensor such as NAMUR and S0. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F/I-f/f Converter - 2255 - PR electronics
San Diego, CA, USA
F/I-f/f Converter
2255
F/I-f/f Converter 2255
Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I function is used for frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs, indicating f.in active input (not NPN), Dig.out (NPN or relay 1) active output and a NAMUR input error signal. Analog current output can be configured within 0...20 mA range. Voltage output range is selectable between 0...10 VDC by use of internal jumpers. Feature include input filter, contact filter and an auxiliary supply for sensor such as NAMUR and S0. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays.
Application
Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors.
The f/I function is used for frequency to current / voltage conversion.
The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains.
A frequency generator function e.g. used as a time base or a clock generator.
Technical characteristics
3 front LEDs, indicating f.in active input (not NPN), Dig.out (NPN or relay 1) active output and a NAMUR input error signal.
Analog current output can be configured within 0...20 mA range.
Voltage output range is selectable between 0...10 VDC by use of internal jumpers.
Feature include input filter, contact filter and an auxiliary supply for sensor such as NAMUR and S0.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2255
Product Name F/I-f/f Converter
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details