PR electronics Universal I/f Converter 4222

Description
Advanced features Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer. Galvanic separation and conversion of analog signals to frequency signals. Technical characteristics When 4222 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4222 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP switches. A green front LED indicates normal operation. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.
Datasheet
Description
Advanced features Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer. Galvanic separation and conversion of analog signals to frequency signals. Technical characteristics When 4222 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4222 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP switches. A green front LED indicates normal operation. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal I/f Converter - 4222 - PR electronics
San Diego, CA, USA
Universal I/f Converter
4222
Universal I/f Converter 4222
Advanced features Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer. Galvanic separation and conversion of analog signals to frequency signals. Technical characteristics When 4222 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4222 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP switches. A green front LED indicates normal operation. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.

Advanced features
Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages.
Application
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer.
Power supply and signal isolator for 2-wire transmitters.
Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer.
Galvanic separation and conversion of analog signals to frequency signals.
Technical characteristics
When 4222 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4222 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP switches.
A green front LED indicates normal operation.
Continuous check of vital stored data for safety reasons.
3-port 2.3 kVAC galvanic isolation.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 4222
Product Name Universal I/f Converter
Outputs Frequency or Pulse Output
Agency Approval UL 508
DC Voltage 0...12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
PE converter - PE-VK-5.1 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details