PR electronics Universal Trip Amplifier 4131

Description
Advanced features Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Process control with 2 pairs of potential-free relay contacts which can be configured to suit any application. Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window. Relay latch function, where the relay is activated and can only be reset manually. Sophisticated sensor error surveillance, where one relay holds the state immediately prior to the sensor error, while allowing the process to continue. The other relay can be set for sensor error alarm so that the defect sensor can be replaced immediately. Technical characteristics When 4131 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4131 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.
Datasheet
Description
Advanced features Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Process control with 2 pairs of potential-free relay contacts which can be configured to suit any application. Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window. Relay latch function, where the relay is activated and can only be reset manually. Sophisticated sensor error surveillance, where one relay holds the state immediately prior to the sensor error, while allowing the process to continue. The other relay can be set for sensor error alarm so that the defect sensor can be replaced immediately. Technical characteristics When 4131 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4131 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Trip Amplifier - 4131 - PR electronics
San Diego, CA, USA
Universal Trip Amplifier
4131
Universal Trip Amplifier 4131
Advanced features Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Process control with 2 pairs of potential-free relay contacts which can be configured to suit any application. Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window. Relay latch function, where the relay is activated and can only be reset manually. Sophisticated sensor error surveillance, where one relay holds the state immediately prior to the sensor error, while allowing the process to continue. The other relay can be set for sensor error alarm so that the defect sensor can be replaced immediately. Technical characteristics When 4131 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4131 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 2.3 kVAC galvanic isolation.

Advanced features
Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages.
Application
Process control with 2 pairs of potential-free relay contacts which can be configured to suit any application.
Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window.
Relay latch function, where the relay is activated and can only be reset manually.
Sophisticated sensor error surveillance, where one relay holds the state immediately prior to the sensor error, while allowing the process to continue. The other relay can be set for sensor error alarm so that the defect sensor can be replaced immediately.
Technical characteristics
When 4131 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4131 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches.
A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay.
Continuous check of vital stored data for safety reasons.
3-port 2.3 kVAC galvanic isolation.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 4131
Product Name Universal Trip Amplifier
Outputs Relay Output
Agency Approval UL 508
DC Voltage 0...12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
PE converter - PE-VK-5.1 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details