PR electronics Datasheets for RTD Temperature Transmitters

Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more

Product Name Notes
High Defintion Display 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight Supports 7 languages. Local Operator Interface...
Advanced features The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for...
Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior...
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics...
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification...
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog...
Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC...
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus...
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus...
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up...
RTD, TC, Ohm, or mV input Extremely high measurement accuracy HART® 5 protocol Galvanic isolation 1- or 2-channel versionng