PR electronics Trip Amplifier 2231

Description
Advanced features The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. The unit can be used as a single or dual trip amplifier. Used in applications where programmable parameters such as hysteresis, setpoint, reset, active relay for increasing or decreasing signal, delay and input signal need to be set. Technical characteristics 3-digit display showing the input signal in %. Two LED indicating relay status. 3 pushbuttons for programming. Standard DC current input signals in the range 0...20 mA. DC voltage signals in the range 0...250 VDC. AC current signals up to 1 A. True RMS measurement of AC voltage signals in the range 0...250 VAC. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. The unit can be used as a single or dual trip amplifier. Used in applications where programmable parameters such as hysteresis, setpoint, reset, active relay for increasing or decreasing signal, delay and input signal need to be set. Technical characteristics 3-digit display showing the input signal in %. Two LED indicating relay status. 3 pushbuttons for programming. Standard DC current input signals in the range 0...20 mA. DC voltage signals in the range 0...250 VDC. AC current signals up to 1 A. True RMS measurement of AC voltage signals in the range 0...250 VAC. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trip Amplifier - 2231 - PR electronics
San Diego, CA, USA
Trip Amplifier
2231
Trip Amplifier 2231
Advanced features The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. The unit can be used as a single or dual trip amplifier. Used in applications where programmable parameters such as hysteresis, setpoint, reset, active relay for increasing or decreasing signal, delay and input signal need to be set. Technical characteristics 3-digit display showing the input signal in %. Two LED indicating relay status. 3 pushbuttons for programming. Standard DC current input signals in the range 0...20 mA. DC voltage signals in the range 0...250 VDC. AC current signals up to 1 A. True RMS measurement of AC voltage signals in the range 0...250 VAC. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
The front-operated push buttons are used for programming the different standard functions.
A password can prevent access for changing parameters.
Application
Alarm detector in connection with measurement of AC/DC current or voltage signals.
The unit is used where accurate setpoint setting and different alarm functions are required.
The unit can be used as a single or dual trip amplifier.
Used in applications where programmable parameters such as hysteresis, setpoint, reset, active relay for increasing or decreasing signal, delay and input signal need to be set.
Technical characteristics
3-digit display showing the input signal in %.
Two LED indicating relay status.
3 pushbuttons for programming.
Standard DC current input signals in the range 0...20 mA.
DC voltage signals in the range 0...250 VDC.
AC current signals up to 1 A.
True RMS measurement of AC voltage signals in the range 0...250 VAC.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2231
Product Name Trip Amplifier
Outputs Relay Output
Accuracy 0.1000 % FS
DC Voltage 0...250 VDC
DC Current 0...20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal conditioner - SVE4-US-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details