PR electronics Isolation Amplifier 2204

Description
Advanced features Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals within the ranges: 0...10 VDC or 0...50 mA on the input and 0...20 mA and 0...10 VDC in fixed ranges on the output. Analog signal conditioning with microprocessor based gain and zero offset giving a response time of less than 25 ms. Technical characteristics Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals within the ranges: 0...10 VDC or 0...50 mA on the input and 0...20 mA and 0...10 VDC in fixed ranges on the output. Analog signal conditioning with microprocessor based gain and zero offset giving a response time of less than 25 ms. Technical characteristics Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier - 2204 - PR electronics
San Diego, CA, USA
Isolation Amplifier
2204
Isolation Amplifier 2204
Advanced features Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals within the ranges: 0...10 VDC or 0...50 mA on the input and 0...20 mA and 0...10 VDC in fixed ranges on the output. Analog signal conditioning with microprocessor based gain and zero offset giving a response time of less than 25 ms. Technical characteristics Universally supplied units have a 3-port galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration.
Application
Signal isolator for analog current / voltage signals.
1 : 1 or signal conversion of analog current /voltage signals within the ranges: 0...10 VDC or 0...50 mA on the input and 0...20 mA and 0...10 VDC in fixed ranges on the output.
Analog signal conditioning with microprocessor based gain and zero offset giving a response time of less than 25 ms.
Technical characteristics
Universally supplied units have a 3-port galvanic separation between input, supply, and output.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2204
Product Name Isolation Amplifier
Signal Conditioning Isolation Amplifier; SigIsol
Outputs Analog Current Output
Accuracy 0.1000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioner - SVE4-IS-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details