PR electronics Datasheets for Human Machine Interfaces

Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more

Product Name Notes
Advanced features Multifunction user interface consisting of three pushbuttons and a 3-digit LED display. All parameters are protected against unauthorized changes with a password. Application Control and regulation of single-...
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application PID on/off controller, PI step controller or 3-band...
Advanced features The user interface consists of a 3-digit display and 3 function keys in the front to change a function, ramp time or an output signal range. Application To...
Application Communications interface for modification of operational parameters in system 4000 and 9000 devices. Can be moved from one devicee to another of the same type and download the configuration...
Application The 4511 detachable display adds Modbus RTU RS-485 serial communications to all current and future 4000/9000 units. The unit converts a wide array of sensors and analog device signals...