PR electronics 2-wire Level Transmitter 5343A

Description
Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds the user can program PR5343A to measure within the defined Ohmic values. Continuous check of vital stored data for safety reasons. The transmitter is protected against polarity reversal. PR5343A is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link. The PRelevel configuration tool included in the PReset software has been developed specifically for the configuration of level applications. Among other things, it contains a function for "on line" measurement of input span as well as a linearization function for volume linear output from horizontal cylindrical tanks. Mounting / installation For DIN form B sensor head or DIN rail mounting with a special fitting.
Datasheet
Description
Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds the user can program PR5343A to measure within the defined Ohmic values. Continuous check of vital stored data for safety reasons. The transmitter is protected against polarity reversal. PR5343A is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link. The PRelevel configuration tool included in the PReset software has been developed specifically for the configuration of level applications. Among other things, it contains a function for "on line" measurement of input span as well as a linearization function for volume linear output from horizontal cylindrical tanks. Mounting / installation For DIN form B sensor head or DIN rail mounting with a special fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Level Transmitter - 5343A - PR electronics
San Diego, CA, USA
2-wire Level Transmitter
5343A
2-wire Level Transmitter 5343A
Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds the user can program PR5343A to measure within the defined Ohmic values. Continuous check of vital stored data for safety reasons. The transmitter is protected against polarity reversal. PR5343A is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link. The PRelevel configuration tool included in the PReset software has been developed specifically for the configuration of level applications. Among other things, it contains a function for "on line" measurement of input span as well as a linearization function for volume linear output from horizontal cylindrical tanks. Mounting / installation For DIN form B sensor head or DIN rail mounting with a special fitting.

Application
Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions.
User-defined linearization function can be activated.
Technical characteristics
Within a few seconds the user can program PR5343A to measure within the defined Ohmic values.
Continuous check of vital stored data for safety reasons.
The transmitter is protected against polarity reversal.
PR5343A is configured to the current task by way of a PC, the PReset software and the communications interface Loop Link.
The PRelevel configuration tool included in the PReset software has been developed specifically for the configuration of level applications. Among other things, it contains a function for "on line" measurement of input span as well as a linearization function for volume linear output from horizontal cylindrical tanks.
Mounting / installation
For DIN form B sensor head or DIN rail mounting with a special fitting.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5343A
Product Name 2-wire Level Transmitter
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-15 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details