PR electronics Isolated Universal Converter 3114

Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Advanced features When 3114 is used in combination with the 4501 display / programming front and ConfigMate 4590, all operational parameters can be modified to suit any application. As the 3114 is designed with electronics hardware switches, it is not necessary to open the device for setting of DIP-switches. Technical characteristics A green / red front LED indicates normal operation and malfunction. 3-port 2.5 kVAC galvanic isolation.
Datasheet
Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Advanced features When 3114 is used in combination with the 4501 display / programming front and ConfigMate 4590, all operational parameters can be modified to suit any application. As the 3114 is designed with electronics hardware switches, it is not necessary to open the device for setting of DIP-switches. Technical characteristics A green / red front LED indicates normal operation and malfunction. 3-port 2.5 kVAC galvanic isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Universal Converter - 3114 - PR electronics
San Diego, CA, USA
Isolated Universal Converter
3114
Isolated Universal Converter 3114
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Advanced features When 3114 is used in combination with the 4501 display / programming front and ConfigMate 4590, all operational parameters can be modified to suit any application. As the 3114 is designed with electronics hardware switches, it is not necessary to open the device for setting of DIP-switches. Technical characteristics A green / red front LED indicates normal operation and malfunction. 3-port 2.5 kVAC galvanic isolation.

Application
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer.
Power supply and signal isolator for 2-wire transmitters.
Process control with standard analog output.
Galvanic separation of analog signals and measurement of floating signals.
The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area.
Advanced features
When 3114 is used in combination with the 4501 display / programming front and ConfigMate 4590, all operational parameters can be modified to suit any application. As the 3114 is designed with electronics hardware switches, it is not necessary to open the device for setting of DIP-switches.
Technical characteristics
A green / red front LED indicates normal operation and malfunction.
3-port 2.5 kVAC galvanic isolation.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3114
Product Name Isolated Universal Converter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 61010-1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7948549 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Analogue
Agency Approval No
View Details
SCD1 Series Signal Conditioners - SCD1/G17 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Temperature signal conditioner - 857-801 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers