PR electronics Bipolar Isolated Converter / Splitter 3118

Description
Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from transients and noise. The 3118 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3118 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. The analog output can be easily configured and programmed to be bipolar in the ranges ±10 mA and ±20 mA (*special setup). Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3118 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.
Datasheet
Description
Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from transients and noise. The 3118 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3118 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. The analog output can be easily configured and programmed to be bipolar in the ranges ±10 mA and ±20 mA (*special setup). Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3118 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Isolated Converter / Splitter - 3118 - PR electronics
San Diego, CA, USA
Bipolar Isolated Converter / Splitter
3118
Bipolar Isolated Converter / Splitter 3118
Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from transients and noise. The 3118 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3118 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. The analog output can be easily configured and programmed to be bipolar in the ranges ±10 mA and ±20 mA (*special setup). Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3118 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.

Application
The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals.
The unit offers 4-port isolation and provides surge suppression and protects control systems from transients and noise.
The 3118 also eliminates ground loops and can be used for measuring floating signals.
Mounting of the 3118 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications.
The analog output can be easily configured and programmed to be bipolar in the ranges ±10 mA and ±20 mA (*special setup).
Technical characteristics
Flexible 24 VDC (±30%) supply via power rail or connectors.
Excellent conversion accuracy, better than 0.05% of selected range.
A green front LED indicates operation status for the device.
All terminals are protected against overvoltage and polarity error.
Meeting the NAMUR NE21 recommendations, the 3118 ensures top measurement performance in harsh EMC environments.
High galvanic isolation of 2.5 kVAC.
Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch.
Excellent signal/noise ratio > 60 dB.
Mounting / installation / programming
Easy configuration of factory calibrated measurement ranges via DIP-switches.
A very low power consumption allows DIN rail mounting without the need for any air gap.
Wide temperature operation range: -25...+70°C.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3118
Product Name Bipolar Isolated Converter / Splitter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 61010-1
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details