PR electronics Repeater / Power Supply 5104A

Description
Application Power supply and signal isolator for 2-wire transmitters. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104A can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104A is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet
Description
Application Power supply and signal isolator for 2-wire transmitters. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104A can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104A is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repeater / Power Supply - 5104A - PR electronics
San Diego, CA, USA
Repeater / Power Supply
5104A
Repeater / Power Supply 5104A
Application Power supply and signal isolator for 2-wire transmitters. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104A can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104A is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.

Application
Power supply and signal isolator for 2-wire transmitters.
Signal isolator for analog current / voltage signals.
1 : 1 or signal conversion of analog current / voltage signals.
Technical characteristics
The 20 factory-calibrated measurement ranges in the 5104A can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered.
PR5104A is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
Inputs, outputs, and supply are floating and galvanically separated.
The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5104A
Product Name Repeater / Power Supply
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 508
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal conditioner - SVE4-US-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details