PR electronics Bipolar Isolated Converter 3117

Description
Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3117 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. Inputs and outputs are floating and galvanically separated. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3117 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Fast and easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.
Datasheet
Description
Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3117 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. Inputs and outputs are floating and galvanically separated. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3117 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Fast and easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Isolated Converter - 3117 - PR electronics
San Diego, CA, USA
Bipolar Isolated Converter
3117
Bipolar Isolated Converter 3117
Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3117 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. Technical characteristics Flexible 24 VDC (±30%) supply via power rail or connectors. Excellent conversion accuracy, better than 0.05% of selected range. Inputs and outputs are floating and galvanically separated. A green front LED indicates operation status for the device. All terminals are protected against overvoltage and polarity error. Meeting the NAMUR NE21 recommendations, the 3117 ensures top measurement performance in harsh EMC environments. High galvanic isolation of 2.5 kVAC. Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming Fast and easy configuration of factory calibrated measurement ranges via DIP-switches. A very low power consumption allows DIN rail mounting without the need for any air gap. Wide temperature operation range: -25...+70°C.

Application
The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal.
The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise.
The 3117 also eliminates ground loops and can be used for measuring floating signals.
Mounting of the 3117 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications.
Technical characteristics
Flexible 24 VDC (±30%) supply via power rail or connectors.
Excellent conversion accuracy, better than 0.05% of selected range.
Inputs and outputs are floating and galvanically separated.
A green front LED indicates operation status for the device.
All terminals are protected against overvoltage and polarity error.
Meeting the NAMUR NE21 recommendations, the 3117 ensures top measurement performance in harsh EMC environments.
High galvanic isolation of 2.5 kVAC.
Fast input to output response time < 7 ms / > 100 Hz - 10 Hz bandwidth damping possible via DIP-switch.
Excellent signal/noise ratio > 60 dB.
Mounting / installation / programming
Fast and easy configuration of factory calibrated measurement ranges via DIP-switches.
A very low power consumption allows DIN rail mounting without the need for any air gap.
Wide temperature operation range: -25...+70°C.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3117
Product Name Bipolar Isolated Converter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 61010-1
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-13 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal conditioner - SVE4-US-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details